MAX7219EWG alternative parts: CAT4016W-T1
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MAXIM INTEGRATED PRODUCTS MAX7219EWG . Led Driver, 16 Outputs, 4V-5.5V in, 10MHz switch,320mA out, SOIC-24 | LED DRIVER, 16CH, CONSTANT, 24SOIC |
Factory Lead Time: | 6 Weeks | 2 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 24 | 24 |
SwitchingFrequency: | 10MHz | 25MHz |
Operating Temperature: | -40°C~85°C | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 1997 | 2009 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 24 | 24 |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | COMMON-CATHODE | - |
Max Power Dissipation: | 941mW | - |
Voltage - Supply: | 4V~5.5V | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | 1.27mm |
Base Part Number: | MAX7219 | CAT4016 |
Pin Count: | 24 | 24 |
Number of Outputs: | 16 | 16 |
Operating Supply Voltage: | 5.5V | - |
Power Supplies: | 5V | 3.3/5V |
Configuration: | 7 Segment + DP | - |
Interface: | 4-Wire Serial | Serial |
Operating Supply Current: | 330mA | - |
Power Dissipation: | 941mW | - |
Output Current: | 320mA | 44mA |
Max Supply Current: | 330mA | 10mA |
Min Input Voltage: | 4V | 3V |
Max Input Voltage: | 5.5V | 5.5V |
Output Characteristics: | TOTEM-POLE | - |
Output Polarity: | TRUE | - |
Input Characteristics: | STANDARD | - |
Display Type: | LED | - |
High Level Output Current: | -2mA | 150mA |
Low Level Output Current: | 5mA | - |
fmax-Min: | 1.3 MHz | - |
Number of Segments: | 8 | 16 |
Multiplexed Display Capability: | YES | NO |
Digits or Characters: | 8 Digits | - |
Height: | 2.35mm | - |
Length: | 15.6mm | 15.3mm |
Width: | 7.6mm | 7.47mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 6 days ago) |
Termination: | - | SMD/SMT |
Type: | - | Linear |
Applications: | - | Signage |
HTS Code: | - | 8542.39.00.01 |
Current Rating: | - | 150mA |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 3V |
Max Output Voltage: | - | 5.5V |
Topology: | - | Shift Register |
Halogen Free: | - | Halogen Free |
Output Current per Channel: | - | 20mA |
Min Output Voltage: | - | 400mV |
Internal Switch(s): | - | Yes |
Dimming: | - | PWM |
Height Seated (Max): | - | 2.65mm |

MAX7219EWG
(In Stock: 3000)
Maxim IntegratedUnited States